Weidmuller Industrial, DIN Rail Power Supplies 8951370000

Description
AC/DC DIN RAIL SUPPLY 24V 500W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2805-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2805-ND
Industrial, DIN Rail Power Supplies 281-2805-ND
AC/DC DIN RAIL SUPPLY 24V 500W

AC/DC DIN RAIL SUPPLY 24V 500W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 500W, 20A, 24V; Power Supply Approvals Weidmuller - 85R5057 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 500W, 20A, 24V; Power Supply Approvals Weidmuller
85R5057
Ac-Dc Converter, Din Rail, 1 O/p, 500W, 20A, 24V; Power Supply Approvals Weidmuller 85R5057
AC-DC CONVERTER, DIN RAIL, 1 O/P, 500W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:500W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 500W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:500W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2805-ND 85R5057
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 500W, 20A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details