Weidmuller Industrial, DIN Rail Power Supplies 8879230000

Description
AC/DC DIN RAIL SUPPLY 48V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 4381-8879230000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4381-8879230000-ND
Industrial, DIN Rail Power Supplies 4381-8879230000-ND
AC/DC DIN RAIL SUPPLY 48V 48W

AC/DC DIN RAIL SUPPLY 48V 48W

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 281-5019-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-5019-ND
Industrial, DIN Rail Power Supplies 281-5019-ND
AC/DC DIN RAIL SUPPLY 48V 48W

AC/DC DIN RAIL SUPPLY 48V 48W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Weidmuller - 55M2731 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Weidmuller
55M2731
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Weidmuller 55M2731
POWER SUPPLY, AC-DC, 48V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:48V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4381-8879230000-ND 55M2731
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details