Weidmuller Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 8V; Power Supply Approvals Weidmuller 8754960000

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 25W, 5A, 8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 25W, 5A, 8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 8V; Power Supply Approvals Weidmuller - 55M2635 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 8V; Power Supply Approvals Weidmuller
55M2635
Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 8V; Power Supply Approvals Weidmuller 55M2635
AC-DC CONVERTER, DIN RAIL, 1 O/P, 25W, 5A, 8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 25W, 5A, 8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 84691061 - Radwell International
Willingboro, NJ, United States
Power Supply
84691061
Power Supply 84691061
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH-MODE, 85-264 VAC / 110-370 VDC INPUT, 50/60 HZ, 4-8 V OUTPUT, 5 AMP OUTPUT, 25 W, DIN RAIL MOUNTED, (CP-SNT-25W-5V-5A). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH-MODE, 85-264 VAC / 110-370 VDC INPUT, 50/60 HZ, 4-8 V OUTPUT, 5 AMP OUTPUT, 25 W, DIN RAIL MOUNTED, (CP-SNT-25W-5V-5A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 55M2635 84691061
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 25W, 5A, 8V; Power Supply Approvals Weidmuller Power Supply
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts 370.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-41 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2225-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers