Weidmuller DIN Rail Power Supplies 2838460000

Description
Weidmüller 2838460000
Request a Quote Datasheet
Description
Weidmüller 2838460000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2875317 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2875317
DIN Rail Power Supplies 2875317
Weidmüller 2838460000

Weidmüller 2838460000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-2838460000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838460000-ND
Industrial, DIN Rail Power Supplies 281-2838460000-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller - 58AK8731 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller
58AK8731
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller 58AK8731
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:

Supplier's Site Datasheet
DIN rail power supply Weidmüller PRO BAS 240W 24V 10A - 2838460000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PRO BAS 240W 24V 10A - 2838460000
DIN rail power supply Weidmüller PRO BAS 240W 24V 10A - 2838460000
Low-cost power supply PRO BAS 240W 24V 10A - 2838460000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 240W 24V 10A -2838460000 features a compact design, high efficiency and adjustable voltage output. Featuring 240 W power output, 24 V DC, 10A output, Input voltage 85-264 VAC

Low-cost power supply PRO BAS 240W 24V 10A - 2838460000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 240W 24V 10A -2838460000 features a compact design, high efficiency and adjustable voltage output. Featuring 240 W power output, 24 V DC, 10A output, Input voltage 85-264 VAC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2875317 281-2838460000-ND 58AK8731
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PRO BAS 240W 24V 10A - 2838460000
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 10 amps 10 amps 10 amps 10 amps
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 6689227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia/china, european plug, uk, us/japan
View Details