Weidmuller Industrial, DIN Rail Power Supplies 8951380000

Description
AC/DC DIN RAIL SUPPLY 24V 1000W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 1000W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2806-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2806-ND
Industrial, DIN Rail Power Supplies 281-2806-ND
AC/DC DIN RAIL SUPPLY 24V 1000W

AC/DC DIN RAIL SUPPLY 24V 1000W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Weidmuller - 85R5058 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Weidmuller
85R5058
Ac-Dc Converter, Din Rail, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Weidmuller 85R5058
AC-DC CONVERTER, DIN RAIL, 1 O/P, 1KW, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1kW; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 1KW, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1kW; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2806-ND 85R5058
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 1Kw, 40A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 40 amps 40 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details