The Weidmvºller PRO BAS 480W 48V 10A power supply is a switch-mode unit designed for high performance and compact applications. It provides a nominal output voltage of 48 V DC with a maximum output current of 10 A, delivering a total output power of 480 W. The device features a wide AC input voltage range of 85 to 264 V AC and can also accept DC input voltages from 110 to 370 V DC. This power supply is equipped with comprehensive safety functions, including overload protection, short-circuit protection, and protection against inverse voltage. It has a high efficiency rating, with a power factor of approximately 0.95 at nominal load. The operating temperature range is from -25 °C to 70 °C, and it can withstand storage temperatures from -40 °C to 85 °C. The unit is designed for easy installation with screw connections and is suitable for parallel operation with up to three units. It complies with various international safety standards and has approvals including cULus certification. The product is also equipped with a green LED for status indication and has a maximum residual ripple of ,â§ 100 mVpp at full load. Engineers looking for a reliable and efficient power supply for their projects may find this product suitable due to its robust features and safety certifications.
AC/DC DIN RAIL SUPPLY 48V 480W
POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:Laboratory
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 281-2838490000-ND | 58AK8734 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller |
| Type | 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 10 amps | 10 amps |
| AC Input Voltage | 85.0 to 264.0 volts |