Weidmuller Ups Control Unit, 24V, 15A; Input Voltage Dc Weidmuller 1370050010

Description
UPS CONTROL UNIT, 24V, 15A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:ConnectPower Series; SVHC:No SVHC (27-Jun-2018); Height:130mm; Length:150mm; Widt RoHS Compliant: Yes
Datasheet
Description
UPS CONTROL UNIT, 24V, 15A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:ConnectPower Series; SVHC:No SVHC (27-Jun-2018); Height:130mm; Length:150mm; Widt RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups Control Unit, 24V, 15A; Input Voltage Dc Weidmuller - 13AC0946 - Newark, An Avnet Company
Chicago, IL, United States
Ups Control Unit, 24V, 15A; Input Voltage Dc Weidmuller
13AC0946
Ups Control Unit, 24V, 15A; Input Voltage Dc Weidmuller 13AC0946
UPS CONTROL UNIT, 24V, 15A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:ConnectPower Series; SVHC:No SVHC (27-Jun-2018); Height:130mm; Length:150mm; Widt RoHS Compliant: Yes

UPS CONTROL UNIT, 24V, 15A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:ConnectPower Series; SVHC:No SVHC (27-Jun-2018); Height:130mm; Length:150mm; Widt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AC0946
Product Name Ups Control Unit, 24V, 15A; Input Voltage Dc Weidmuller
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6967-ea-bt-20080-340-triple-4u-32186 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details