Weidmuller Ac / Dc Converter, 1 Output, 24V, 10A; Power Supply Approvals Weidmuller 1165480010

Description
AC / DC CONVERTER, 1 OUTPUT, 24V, 10A; Power Supply Approvals:Transforme rs; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:
Datasheet
Description
AC / DC CONVERTER, 1 OUTPUT, 24V, 10A; Power Supply Approvals:Transforme rs; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac / Dc Converter, 1 Output, 24V, 10A; Power Supply Approvals Weidmuller - 48Y8247 - Newark, An Avnet Company
Chicago, IL, United States
Ac / Dc Converter, 1 Output, 24V, 10A; Power Supply Approvals Weidmuller
48Y8247
Ac / Dc Converter, 1 Output, 24V, 10A; Power Supply Approvals Weidmuller 48Y8247
AC / DC CONVERTER, 1 OUTPUT, 24V, 10A; Power Supply Approvals:Transforme rs; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:

AC / DC CONVERTER, 1 OUTPUT, 24V, 10A; Power Supply Approvals:Transformers; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48Y8247
Product Name Ac / Dc Converter, 1 Output, 24V, 10A; Power Supply Approvals Weidmuller
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9500-10-1u-29385 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details