Weidmuller Industrial, DIN Rail Power Supplies 9919372405

Description
DC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2014-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2014-ND
Industrial, DIN Rail Power Supplies 281-2014-ND
DC/DC DIN RAIL SUPPLY 5V 50W

DC/DC DIN RAIL SUPPLY 5V 50W

Buy Now Datasheet
Dc-Dc Converter, Din Rail, 1O/p, 8A, 50W; Power Supply Approvals Weidmuller - 97H7541 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1O/p, 8A, 50W; Power Supply Approvals Weidmuller
97H7541
Dc-Dc Converter, Din Rail, 1O/p, 8A, 50W; Power Supply Approvals Weidmuller 97H7541
DC-DC CONVERTER, DIN RAIL, 1O/P, 8A, 50W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:57mmRoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1O/P, 8A, 50W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:57mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2014-ND 97H7541
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, Din Rail, 1O/p, 8A, 50W; Power Supply Approvals Weidmuller
Type 1 DC-DC Converter
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance ROHS COMP
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6897-ea-pu-10920-250-6u-wc-32116 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details