Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: PRO MAX (240W)
Package: Bulk
Input Type: AC or DC
Number of Outputs: 1
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 277 VAC
DC Voltage - Input (Min): 80V
AC/DC DIN RAIL SUPPLY 24V 240W
High performance and durable PROmax switch-mode power supply 1478130000 is designed for especially demanding requirements. PROmax power supply 1478130000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occurring with high control cabinet temperatures. 1478130000 features an input voltage range of 85-277 V AC/80-370, and output power of 240 W, 24 V DC, 10 A.
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-3302-ND | 9236551 | 76Y7317 | ||
| Product Name | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | DIN rail power supply Weidmüller PROmax 240W 24V 10A - 1478130000 | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller |
| Form Factor | Board Mount | DIN Rail | DIN Rail | ||
| Number of Outputs | 1 # | 1 # | 1 # | ||
| AC Input Voltage | 85.0 to 277.0 volts | 85.0 to 277.0 volts | 85.0 to 277.0 volts | ||
| DC Input Voltage | 80.0 volts | 80.0 to 370.0 volts | |||
| Type | 1 | DC Power Supply | DC Power Supply |