AC/DC DIN RAIL SUPPLY 24V 60W
POWER SUPPLY, AC-DC, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2105794 | 281-2580230000-ND | 34AH5394 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Weidmuller |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| Number of Outputs | 5 # | 1 # | |
| Phase | Single-Phase Power Supply | ||
| Type | 1 | DC Power Supply |