Weidmuller Dc-Dc Converter, 2 O/p, 66W; Power Supply Approvals Weidmuller 1282490000

Description
DC-DC CONVERTER, 2 O/P, 66W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 2 O/P, 66W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 66W; Power Supply Approvals Weidmuller - 52Y9969 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 66W; Power Supply Approvals Weidmuller
52Y9969
Dc-Dc Converter, 2 O/p, 66W; Power Supply Approvals Weidmuller 52Y9969
DC-DC CONVERTER, 2 O/P, 66W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 66W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52Y9969
Product Name Dc-Dc Converter, 2 O/p, 66W; Power Supply Approvals Weidmuller
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details