PRO-M = Power-Reliable-Optim
The perfectly reliable power supply for automation technology.
The ten different versions for the 24V-DC power supply all feature a solid but thin metal housing which enables them to be installed without any side gaps. This results in less space required on the mounting rail. Wide range of AC/DC inputs and a wide temperature range enable them to be used anywhere. Because of its high efficiency, resistance to overloads and high power reserves, the PRO-M is a trusted power supply for use in any application. The three-phase PRO-M power supply modules continue to function reliably when one phase fails (i.e., in two-phase mode).
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 120/240 VAC | 370/120 VDC INPUT, 50/60 HZ, 10AMP 24V DC OUTPUT, 10 AMP, 250 W, (8951360000). FREE 2 YEAR RADWELL WARRANTY
| Weidmuller | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CP M SNT 250W 24V 10A | 57008625 |
| Product Name | Connect Power Single-Phase PRO-M | Power Supply |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Form Factor | DIN Rail | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Voltage | 22.5 to 29.5 volts | 120.0 volts |