Weidmuller DIN Rail Power Supplies 1478110000

Description
Weidmüller 1478110000
Request a Quote Datasheet
Description
Weidmüller 1478110000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236548 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236548
DIN Rail Power Supplies 9236548
Weidmüller 1478110000

Weidmüller 1478110000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-3301-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3301-ND
Industrial, DIN Rail Power Supplies 281-3301-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Weidmüller Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: PRO MAX (120W) Package: Bulk Input Type: AC or DC Voltage - Output 1: 24V Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 277 VAC DC Voltage - Input (Min): 80V DC Voltage - Input (Max): 370V

Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: PRO MAX (120W)
Package: Bulk
Input Type: AC or DC
Voltage - Output 1: 24V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 277 VAC
DC Voltage - Input (Min): 80V
DC Voltage - Input (Max): 370V

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller - 95Y7369 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
95Y7369
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller 95Y7369
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIN rail power supply Weidmüller PROmax 120W 24V 5A - 1478110000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROmax 120W 24V 5A - 1478110000
DIN rail power supply Weidmüller PROmax 120W 24V 5A - 1478110000
High performance and durable switch-mode power supply PROmax 120W 24V 5A - 1478110000 is designed for especially demanding requirements. The power supply PROmax 120W 24V 5A - 1478110000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478130000 features an input voltage range of 85-277 VAC/80-370, and output power of 120 W, 24 V DC, 5 A.

High performance and durable switch-mode power supply PROmax 120W 24V 5A - 1478110000 is designed for especially demanding requirements. The power supply PROmax 120W 24V 5A - 1478110000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478130000 features an input voltage range of 85-277 VAC/80-370, and output power of 120 W, 24 V DC, 5 A.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 9236548 281-3301-ND 95Y7369
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PROmax 120W 24V 5A - 1478110000
Form Factor DIN Rail Board Mount DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details