Weidmuller Dc-Dc Converter, Din Rail, 1 O/p, 50W, 3A, 14.5; Power Supply Approvals Weidmuller 9919372412

Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 3A, 14.5; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 3A, 14.5; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Din Rail, 1 O/p, 50W, 3A, 14.5; Power Supply Approvals Weidmuller - 20J3031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 50W, 3A, 14.5; Power Supply Approvals Weidmuller
20J3031
Dc-Dc Converter, Din Rail, 1 O/p, 50W, 3A, 14.5; Power Supply Approvals Weidmuller 20J3031
DC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 3A, 14.5; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 3A, 14.5; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 20J3031
Product Name Dc-Dc Converter, Din Rail, 1 O/p, 50W, 3A, 14.5; Power Supply Approvals Weidmuller
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - PS8-850ATX-GZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details