Weidmuller DIN Rail Power Supplies 1469530000

Description
Weidmüller 1469530000
Request a Quote Datasheet
Description
Weidmüller 1469530000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236510 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236510
DIN Rail Power Supplies 9236510
Weidmüller 1469530000

Weidmüller 1469530000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-4464-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-4464-ND
Industrial, DIN Rail Power Supplies 281-4464-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller - 41Y1267 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
41Y1267
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller 41Y1267
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 9236510 281-4464-ND 41Y1267
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
Form Factor DIN Rail
DC Output Voltage 28.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details