MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
ISOLATED MODULE DC DC CONVERTER
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | WRE4805P-3WR2 | 2725-WRE4805P-3WR2-ND |
| Product Name | DC/DC - Wide Input, DIP (1-50W) | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Regulatory Compliance | CE | |
| DC Output Voltage | -5.0 to 5.0 volts | |
| DC Output Power | 3 watts | |
| Number of Outputs | 2 # |