Enclosed AC DC Converters 2 Output 5V -5V 85 ~ 264 VAC Input
Cosel PBW30F-5-N Switching Power Supply
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-1531-ND | 6031145 |
| Product Name | AC DC Converters | Switching Power Supplies |
| Type | AC/DC Converter; 1 | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| Operating Temperature | -10 C (14 F) |