XP Power
DC DC Converters
PBT01F05S15
Description
DC/DC CONVERTER 15V 1W
Request a Quote
Email Supplier
Datasheet
Description
DC/DC CONVERTER 15V 1W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
1470-PBT01F05S15-ND |
|
Product Name
|
DC DC Converters |
|
Type
|
DC-DC Converter; 1
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Yaskawa America, Inc. - Motion Division
AC Output Voltage
220.0 volts
DC Output Voltage
24.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
0.3000 amps
View Details