Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
USB5744 USB 3.0 Hub Interface Evaluation Board
Win Source Part Number: 1103472-EVB-USB5744
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: USB 3.0 Hub
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Utilized IC / Part: USB5744
Alternative Parts (Cross-Reference): EVB-USB5744EVB-USB57
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Microchip Technology
Base Product Number: USB5744
Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Microch
EVALUATION BOARD, USB 3.1 CONTROLLER HUB; Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Microch
EVAL BOARD FOR USB5744
| Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | EVB-USB5744 | EVB-USB5744-ND | 1103472-EVB-USB5744 | 50Y1299 | EVB-USB5744 |
| Product Name | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Kit Application Type Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |