Richardson RFPD Gate Driver Evaluation Product EVAL-ADUM4146WHB1Z

Description
The EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVAL[1]ADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards. The EVAL-ADuM4146WHB1Z uses the ADuM4146 High voltage, single channel, 4A, gate driver with 100kV/usec CMTI, input and output UVLO, TSD, desat detect, miller clamp, has an isolated return channel that is configured to read a negative temperature coefficient (NTC) thermistor and provide a variable frequency output corresponding to the resistance and temperature of the NTC. The control and input interface for the EVAL-ADuM4146WHB1Z uses RS-422 signaling for improved noise and disturbance immunity and includes a 12 V power input for the EVAL-ADuM4146WHB1Z. Features Optimized for use with Wolfspeed SiC MOSFETs and power modules Compatible with Wolfspeed CIL test boards and half bridge evaluation boards High frequency, ultrafast switching operation Input and output side UVLO Short-circuit protection Shoot-through protection interlock Internal Miller clamp Differential inputs for increased noise immunity Isolated NTC thermistor measurement
Request a Quote Datasheet
Description
The EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVAL[1]ADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards. The EVAL-ADuM4146WHB1Z uses the ADuM4146 High voltage, single channel, 4A, gate driver with 100kV/usec CMTI, input and output UVLO, TSD, desat detect, miller clamp, has an isolated return channel that is configured to read a negative temperature coefficient (NTC) thermistor and provide a variable frequency output corresponding to the resistance and temperature of the NTC. The control and input interface for the EVAL-ADuM4146WHB1Z uses RS-422 signaling for improved noise and disturbance immunity and includes a 12 V power input for the EVAL-ADuM4146WHB1Z. Features Optimized for use with Wolfspeed SiC MOSFETs and power modules Compatible with Wolfspeed CIL test boards and half bridge evaluation boards High frequency, ultrafast switching operation Input and output side UVLO Short-circuit protection Shoot-through protection interlock Internal Miller clamp Differential inputs for increased noise immunity Isolated NTC thermistor measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver Evaluation Product
EVAL-ADUM4146WHB1Z
Gate Driver Evaluation Product EVAL-ADUM4146WHB1Z
The EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVAL[1]ADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards. The EVAL-ADuM4146WHB1Z uses the ADuM4146 High voltage, single channel, 4A, gate driver with 100kV/usec CMTI, input and output UVLO, TSD, desat detect, miller clamp, has an isolated return channel that is configured to read a negative temperature coefficient (NTC) thermistor and provide a variable frequency output corresponding to the resistance and temperature of the NTC. The control and input interface for the EVAL-ADuM4146WHB1Z uses RS-422 signaling for improved noise and disturbance immunity and includes a 12 V power input for the EVAL-ADuM4146WHB1Z. Features Optimized for use with Wolfspeed SiC MOSFETs and power modules Compatible with Wolfspeed CIL test boards and half bridge evaluation boards High frequency, ultrafast switching operation Input and output side UVLO Short-circuit protection Shoot-through protection interlock Internal Miller clamp Differential inputs for increased noise immunity Isolated NTC thermistor measurement

The EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVAL[1]ADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards.

The EVAL-ADuM4146WHB1Z uses the ADuM4146 High voltage, single channel, 4A, gate driver with 100kV/usec CMTI, input and output UVLO, TSD, desat detect, miller clamp, has an isolated return channel that is configured to read a negative temperature coefficient (NTC) thermistor and provide a variable frequency output corresponding to the resistance and temperature of the NTC.

The control and input interface for the EVAL-ADuM4146WHB1Z uses RS-422 signaling for improved noise and disturbance immunity and includes a 12 V power input for the EVAL-ADuM4146WHB1Z.

Features

  • Optimized for use with Wolfspeed SiC MOSFETs and power modules
  • Compatible with Wolfspeed CIL test boards and half bridge evaluation boards
  • High frequency, ultrafast switching operation
  • Input and output side UVLO
  • Short-circuit protection
  • Shoot-through protection interlock
  • Internal Miller clamp
  • Differential inputs for increased noise immunity
  • Isolated NTC thermistor measurement
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-ADUM4146WHB1Z
Product Name Gate Driver Evaluation Product
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Amplifier Evaluation Board/Designer Kit - 108703-HMC452QS16G - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 103313-HMC188MS8 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 120412-HMC815LC5 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Linear ICs - Evaluation Board - 126578-HMC855LC5 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details