Microchip Technology, Inc. Communication & Wireless Development Tools EVB-LAN9252-SPI

Description
Microchip, Comms EVAL, EVB-LAN9252-SPI
Request a Quote Datasheet
Description
Microchip, Comms EVAL, EVB-LAN9252-SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 1981177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1981177
Communication & Wireless Development Tools 1981177
Microchip, Comms EVAL, EVB-LAN9252-SPI

Microchip, Comms EVAL, EVB-LAN9252-SPI

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1137253-EVB-LAN9252-SPI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1137253-EVB-LAN9252-SPI
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1137253-EVB-LAN9252-SPI
Win Source Part Number: 1137253-EVB-LAN9252- SPI Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bag Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Primary Attributes: EtherCAT Slave Controller Utilized IC / Part: LAN9252 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: LAN9252

Win Source Part Number: 1137253-EVB-LAN9252-SPI
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bag
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Primary Attributes: EtherCAT Slave Controller
Utilized IC / Part: LAN9252
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: LAN9252

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - EVB-LAN9252-SPI-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
EVB-LAN9252-SPI-ND
Evaluation and Demonstration Boards and Kits EVB-LAN9252-SPI-ND
LAN9252 Ethernet Interface Evaluation Board

LAN9252 Ethernet Interface Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - EVB-LAN9252-SPI - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVB-LAN9252-SPI
Linear ICs - Evaluation Board EVB-LAN9252-SPI
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Eval Board, Ethercat Slave Controller; Kit Application Type Microchip - 58AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Ethercat Slave Controller; Kit Application Type Microchip
58AC1008
Eval Board, Ethercat Slave Controller; Kit Application Type Microchip 58AC1008
EVAL BOARD, ETHERCAT SLAVE CONTROLLER; Kit Application Type:Interface; Application Sub Type:EtherCAT Slave Controller; Silicon Manufacturer:Microch ip; Silicon Core Number:LAN9252; Product Range:-; Kit Contents:Eval Board LAN9252 RoHS Compliant: Yes

EVAL BOARD, ETHERCAT SLAVE CONTROLLER; Kit Application Type:Interface; Application Sub Type:EtherCAT Slave Controller; Silicon Manufacturer:Microchip; Silicon Core Number:LAN9252; Product Range:-; Kit Contents:Eval Board LAN9252 RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-LAN9252-SPI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-LAN9252-SPI
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-LAN9252-SPI
EVAL BOARD FOR LAN9252

EVAL BOARD FOR LAN9252

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1981177 1137253-EVB-LAN9252-SPI EVB-LAN9252-SPI-ND EVB-LAN9252-SPI 58AC1008 EVB-LAN9252-SPI
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Eval Board, Ethercat Slave Controller; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MSW,XX211,ET,50 OHM - TB-203 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details