Richardson RFPD Gate Driver Evaluation Product EVAL-ADUM4121EBZ

Description
The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output gate driver. The EVAL-ADuM4121EBZ comes populated with the ADuM4121ARIZ with 4.5V UVLO. The ADuM4121 provides operation with voltages of up to 35 V. The integrated miller clamp activates on the falling edge of an edge transition to further clamp the output low to counteract miller turn on effects. The EVAL-ADuM4121EBZ evaluation board facilitates testing of the propagation delay, drive strength, miller clamp functionality, and input logic of the device.
Request a Quote Datasheet
Description
The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output gate driver. The EVAL-ADuM4121EBZ comes populated with the ADuM4121ARIZ with 4.5V UVLO. The ADuM4121 provides operation with voltages of up to 35 V. The integrated miller clamp activates on the falling edge of an edge transition to further clamp the output low to counteract miller turn on effects. The EVAL-ADuM4121EBZ evaluation board facilitates testing of the propagation delay, drive strength, miller clamp functionality, and input logic of the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Evaluation Product - EVAL-ADUM4121EBZ - Richardson RFPD
Downers Grove, IL, United States
Gate Driver Evaluation Product
EVAL-ADUM4121EBZ
Gate Driver Evaluation Product EVAL-ADUM4121EBZ
The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output gate driver. The EVAL-ADuM4121EBZ comes populated with the ADuM4121ARIZ with 4.5V UVLO. The ADuM4121 provides operation with voltages of up to 35 V. The integrated miller clamp activates on the falling edge of an edge transition to further clamp the output low to counteract miller turn on effects. The EVAL-ADuM4121EBZ evaluation board facilitates testing of the propagation delay, drive strength, miller clamp functionality, and input logic of the device.

The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output gate driver. The EVAL-ADuM4121EBZ comes populated with the ADuM4121ARIZ with 4.5V UVLO.

The ADuM4121 provides operation with voltages of up to 35 V. The integrated miller clamp activates on the falling edge of an edge transition to further clamp the output low to counteract miller turn on effects.

The EVAL-ADuM4121EBZ evaluation board facilitates testing of the propagation delay, drive strength, miller clamp functionality, and input logic of the device.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-ADUM4121EBZ
Product Name Gate Driver Evaluation Product
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Amplifier Evaluation Board/Designer Kit - 125980-HMC770LP4BE - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 106975-HMC849LP4CE - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 105706-HMC384LP4 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 125042-HMC773LC3B - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details