Richardson RFPD Gate Driver Evaluation Product EVAL-ADUM4120EBZ

Description
Evaluation Board for Isolated Precision Gate Drivers Ideal for Fast-Switching Technologies Analog Devices’ EVAL-ADuM4120EBZ supports the ADuM4120 single-channel gate drivers with 150kV/usec CMTI, 2A peak drive output capability and low propagation delay (< 51 ns). ADI’s iCoupler® technology provides isolation between the input signal and the output gate driver. The eval board is populated with the ADuM4120ARIZ, which has 4.4V UVLO. The ADUM4120 provides operation with voltages of up to 35 V. The high common-mode transient immunity and robust drive strength makes the ADUM4120 an excellent fit for fast-switching technologies.
Request a Quote Datasheet
Description
Evaluation Board for Isolated Precision Gate Drivers Ideal for Fast-Switching Technologies Analog Devices’ EVAL-ADuM4120EBZ supports the ADuM4120 single-channel gate drivers with 150kV/usec CMTI, 2A peak drive output capability and low propagation delay (< 51 ns). ADI’s iCoupler® technology provides isolation between the input signal and the output gate driver. The eval board is populated with the ADuM4120ARIZ, which has 4.4V UVLO. The ADUM4120 provides operation with voltages of up to 35 V. The high common-mode transient immunity and robust drive strength makes the ADUM4120 an excellent fit for fast-switching technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Evaluation Product - EVAL-ADUM4120EBZ - Richardson RFPD
Downers Grove, IL, United States
Gate Driver Evaluation Product
EVAL-ADUM4120EBZ
Gate Driver Evaluation Product EVAL-ADUM4120EBZ
Evaluation Board for Isolated Precision Gate Drivers Ideal for Fast-Switching Technologies Analog Devices’ EVAL-ADuM4120EBZ supports the ADuM4120 single-channel gate drivers with 150kV/usec CMTI, 2A peak drive output capability and low propagation delay (< 51 ns). ADI’s iCoupler® technology provides isolation between the input signal and the output gate driver. The eval board is populated with the ADuM4120ARIZ, which has 4.4V UVLO. The ADUM4120 provides operation with voltages of up to 35 V. The high common-mode transient immunity and robust drive strength makes the ADUM4120 an excellent fit for fast-switching technologies.

Evaluation Board for Isolated Precision Gate Drivers

Ideal for Fast-Switching Technologies

Analog Devices’ EVAL-ADuM4120EBZ supports the ADuM4120 single-channel gate drivers with 150kV/usec CMTI, 2A peak drive output capability and low propagation delay (< 51 ns). ADI’s iCoupler® technology provides isolation between the input signal and the output gate driver. The eval board is populated with the ADuM4120ARIZ, which has 4.4V UVLO.

The ADUM4120 provides operation with voltages of up to 35 V. The high common-mode transient immunity and robust drive strength makes the ADUM4120 an excellent fit for fast-switching technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-ADUM4120EBZ
Product Name Gate Driver Evaluation Product
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Switch Evaluation Board - 115201-HMC546LP2 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 122395-HMC663LC3 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 108190-HMC489LP5 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Linear ICs - Evaluation Board - 118777-HMC722LP3E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details