The Zynq®-7000 All Programmable SoC ZC706 Evaluation Kit Optimized for JESD204B provides a data capture platform for many of the RadioVerse families of wideband transceiver evaluation boards. A single 12 V power supply provides power for both the Zynq® and the RadioVerse evaluation boards. The data capture platform interfaces to the RadioVerse evaluation boards through a variety of interfacing standards including JESD207 and JESD204B. The JESD204B interface on the Zynq® evaluation system supports up to 12.5 Gbps lane rates. A variety of interface options allows the evaluation kit to interface directly to a PC monitor, keyboard, and mouse as well to a PC running the Transceiver Evaluation or Prototyping Software Packages.
EVAL-TPG-ZYNQ3 is available in a development kit ADI-DPD-DEVKIT and it is configurable with all Analog Devices Wideband Transceiver boards. Please see Associated Products for a complete list of parts.
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | EVAL-TPG-ZYNQ3 |
| Product Name | Programmable Logic SoC Eval Kit |
| Category | Development Suite / Kit |