The circuit shown in Figure 1 is a complete low cost implementation of an analog-to-analog isolator. The circuit provides isolation of 2500 V rms (1 minute per UL 1577). The circuit is based on the AD7400A, a second order, sigmadelta modulator with a digitally isolated 1-bit data stream output. The isolated analog signal is recovered with a fourthorder active filter based on the dual, low noise, rail-to-rail AD8646 op amp. With the ADuM5000 as the power supply for the isolated side, the two sides are completely isolated and use only one power supply for the system. The circuit has 0.05% linearity and benefits from the noise shaping provided by the modulator of the AD7400A and the analog filter. The circuit’s applications include motor control and shunt current monitoring, and it is a good alternative to isolation systems based on opto-isolators.
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | EVAL-CN0185-EB1Z |
| Product Name | Linear ICs - Evaluation Board |
| Category | Developement Board |