Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1048051-EVB9514
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: Ethernet Controller (PHY and MAC)
Supplied Contents: Board(s)
Primary Attributes: Single Chip Hi-Speed USB to 10/100 Ethernet
Embedded: No
Utilized IC / Part: LAN9514
Secondary Attributes: Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
Alternative Parts (Cross-Reference): AC164132; ATSAM4S8CA-CFU; EVB8740; TMDS570LS31HDK; R5F563NBDDBG#U0; R5F5631ACDBG#U0;
ECCN: 3A991A3
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 638-1094,EVB9514LC
Base Product Number: EVB9514
RoHS Status: RoHS non-compliant
LAN9514 Ethernet Controller (PHY and MAC) Interface Evaluation Board
LAN9512, ENET PHY, EVAL BOARD,; Kit Application Type:Communication & Networking; Application Sub Type:USB to 10/100 Ethernet Port; Silicon Manufacturer:Microch
EVALUATION BOARD FOR LAN9514
| Richardson RFPD | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | EVB9514 | 1048051-EVB9514 | 638-1094-ND | 90W0579 | EVB9514 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Lan9512, Enet Phy, Eval Board,; Kit Application Type Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |