Richardson RFPD Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.5A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 0.5W DC/DC-Converter 'ECONOLINE' SMD 1kV unreg | |
| 0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV unreg | |
| 10W AC/DC-Converter 'POWERLINE' 1.8""x1"" 4kV reg | |
| 10W AC/DC-Converter 'POWERLINE' 2""x1"" 4kV reg | |
| 10W AC/DC-Converter 'POWERLINE' 3.75kV reg | |
| 150W AC/DC-Converter 'POWERLINE' 4""x2"" 3kV reg | |
| 150W AC/DC-Converter 'POWERLINE' 4""x2"" OF 3kV reg | |
| 15W AC/DC-Converter 'POWERLINE' 1.5""x2"" 4kV reg | |
| 15W AC/DC-Converter 'POWERLINE' 2""x1"" 3kV reg | |
| 15W AC/DC-Converter 'POWERLINE' 2""x1.6"" 3.6kV reg | |
| 1A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 1W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 2.5W DC/DC-Converter 'ECONOLINE' SMD 5kV reg | |
| 20W AC/DC-Converter 'POWERLINE' 2""x1"" 3kV reg | |
| 20W AC/DC-Converter 'POWERLINE' 2""x1"" 4.2kV reg | |
| 20W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 20W AC/DC-Converter 'POWERLINE' W 2""x1"" 3kV reg | |
| 25W AC/DC-Converter 'POWERLINE' 3.2""x1.8"" 3.6kV reg | |
| 2A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 2W AC/DC-Converter 'POWERLINE' 1.35""x0.88"" 4kV reg | |
| 2W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 2W AC/DC-Converter 'POWERLINE' W 3kV reg | |
| 2W DC/DC-Converter 'ECONOLINE' DIP8 1.6kV reg 4:1 | |
| 3.5W AC/DC-Converter 'POWERLINE' 4.2kV reg | |
| 3W AC/DC-Converter 'POWERLINE' 1""x1"" 3kV reg | |
| 3W AC/DC-Converter 'POWERLINE' 1.45""x0.95"" 4kV reg | |
| 3W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 3W AC/DC-Converter 'POWERLINE' W 3kV reg | |
| 3W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1 | |
| 40W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 4W AC/DC-Converter 'POWERLINE' 3.75kV reg | |
| 4W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 4W AC/DC-Converter 'POWERLINE' 4kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 1""x1"" 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 1.07""x1.26"" 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 1.46""x0.95"" 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 2""x1"" 5.4kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 4.2kV reg | |
| 5W AC/DC-Converter 'POWERLINE' W 4.2kV reg | |
| 5W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1 | |
| Adapter Board for RECOM AC/DC converters | |
| Compact switching AC/DC power module for PCB, screw-terminal connection or DIN-rail mounting. The converter is pin compatible with the RAC05-SB and RAC10-SB models. A threaded insert is provided for additional... | |
| Compact universal input voltage switching power module for PCB or DIN-rail mounting available with single, dual or triple output voltages. | |
| Compact, low cost, high efficiency, universal input switching AC/DC power module for PCB or wired mounting with single or dual outputs. CE marked and UL/cUL Certified. | |
| Compact, low cost, high efficiency, universal input switching AC/DC power module for PCB or wired mounting with single or dual outputs. CE/EAC marked and UL/cUL certified. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The RAC01-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated... | |
| The RAC01-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC... | |
| The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection... | |
| The RAC02-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated... | |
| The RAC02-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC... | |
| The RAC03-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated... | |
| The RAC03-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated... | |
| The RAC03-SC series is an ultra-compact universal input AC/DC power module for PCB mounting. It features high efficiency, low standby power, high operating temperature, soft start, low output ripple/noise, overload... | |
| The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as... | |
| The RAC04-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC... | |
| The RAC05-K series are ultra-compact AC/DC power supply modules in lightweight fully-encapsulated plastic casing. Beside safety approvals for industrial and IT solutions IEC/EN60950-1 and UL62368-1, the units meet EN55032-“B“ limits... | |
| The RAC10-K/277 series are highly efficient PCB-Mount power conversion modules with ultra-low energy losses even in light load conditions. Built for worldwide usage, the AC/DC units cover an enhanced mains... | |
| The RAC150 series are cost-efficient 150 Watt AC/DC power supplies in a standard 2”x4” footprint with a universal input range of 90-264VAC for worldwide usage. They are built to deliver... | |
| The RAC20-N series is a universal-input, board-mounting AC/DC module that delivers 20W in a compact 2” x 1” footprint. The converter is pin-compatible with the RAC05-SC, RAC10-SC and RAC20-SB models,... | |
| The ultra-compact RAC02-SE/277 modules are available with output voltages of 3.3, 5, 12 and 24V, and the input-to-output isolation is 3kVAC/1min. With a standby consumption of 35mW maximum, the mini... | |
| The ultra-compact wired RAC02-SE/277/W modules are available with output voltages of 3.3, 5, 12 and 24V, and the input-to-output isolation is 3kVAC/1min. With a standby consumption of 35mW maximum, the... |
| << Prev | Next >> |