Richardson RFPD Datasheets for AC-DC Converter Chips

AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
0.5A DC/DC-Converter 'INNOLINE' SMD reg
1.6W DALI-Converter 'LIGHTLINE'
100W AC/DC-Converter 'MEDLINE' 3""x2"" OF 4kV reg
100W AC/DC-Converter 'MEDLINE' 4kV reg
10A DC/DC-Converter 'INNOLINE' 1/8 Brick OF reg
10W DC/DC-Converter 'ECONOLINE' 1""x1"" 1.6kV reg 4:1
120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
12W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
130W AC/DC-Converter 'POWERLINE' 2""x4"" 4kV reg
18W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
18W AC/DC-Converter 'MEDLINE' IP68 4.6kV reg
18W AC/DC-Converter 'MEDLINE' W IP68 4.6kV reg
1W DC/DC-Converter 'ECONOLINE' SIP7 4kV reg
1W DC/DC-Converter 'ECONOLINE' SIP8 3kV reg 4:1
20A DC/DC-Converter 'INNOLINE' 1/4 Brick OF reg
20W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
20W DC/DC-Converter 'POWERLINE' 1.6""x1"" 3kV reg 4:1
22W AC/DC LED Power Supply 'LIGHTLINE' IP65 3.2kV reg
230W AC/DC-Converter 'MEDLINE' 4""x2"" 4kV reg
230W AC/DC-Converter 'MEDLINE' 4""x2"" OF 4kV reg
240W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
25W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
2A DC/DC-Converter 'INNOLINE' SMD reg
2W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1
3.8KW Mercury Flex 2U Rectifier, 0-125V, 0-34.5A, DROOP CS
3.8KW Mercury Flex 2U Rectifier, 0-1800V, 0-25A, DROOP CS
3.8KW Mercury Flex 2U Rectifier, 0-250V, 0-17.5A, DROOP CS
3.8KW Mercury Flex 2U Rectifier, 0-28V, 0-160A, DROOP CS
3.8KW Mercury Flex 2U Rectifier, 0-450V, 0-10.2A, DROOP CS
3.8KW Mercury Flex 2U Rectifier, 0-56V, 0-70A DROOP CS
30W AC/DC-Converter 'MEDLINE' IP68 4.4kV reg
30W AC/DC-Converter 'MEDLINE' W IP68 4.4kV reg
30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 2:1
3A DC/DC-Converter 'INNOLINE' SMD reg
40A DC/DC-Converter 'INNOLINE' 1/2 Brick OF reg
40W AC/DC-Converter 'MEDLINE' 3""x2"" OF 4kV reg
40W AC/DC-Converter 'MEDLINE' 4kV reg
40W AC/DC-Converter 'POWERLINE' 1.6""x3"" OF 4kV reg
40W AC/DC-Converter 'POWERLINE' 1.8""x3.2"" 4kV reg
40W AC/DC-Converter 'POWERLINE' 2""x3"" OF 4kV reg
480W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
4W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
4W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1
550W AC/DC-Converter 'POWERLINE' 5""x3"" 4kV reg
550W AC/DC-Converter 'POWERLINE' 5""x3"" OF 4kV reg
5A DC/DC-Converter 'INNOLINE' SMD reg
600W AC/DC-Converter 'POWERLINE' 7.7""x4"" OF 4kV reg
60W AC/DC-Converter 'POWERLINE' 2""x3"" OF 4.2kV reg
60W AC/DC-Converter 'POWERLINE' 2""x4"" OF 4.2kV reg
65W AC/DC-Converter 'MEDLINE' 3""x2"" OF 4kV reg
65W AC/DC-Converter 'MEDLINE' 4kV reg
6A DC/DC-Converter 'INNOLINE' SMD reg
6W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
6W AC/DC-Converter 'POWERLINE' 1""x1"" 4.2kV reg
7W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
90W AC/DC-Converter 'POWERLINE' 2""x4"" OF 4kV reg
9W AC/DC LED Power Supply 'LIGHTLINE' 3.75kV reg
RECTIFIER, 0-120V, 0-180A, 16.5kW, L-Droop CS Providing high operating efficiency along with excellent reliability, compact size, and easy maintainability; LiquaBlade power supplies are the ideal choice for high power DC...
RECTIFIER, 0-60V, 0-360A, 16.5kW, L-Droop CS Providing high operating efficiency along with excellent reliability, compact size, and easy maintainability; LiquaBlade power supplies are the ideal choice for high power DC...
DALI Bus Power Supply 'LIGHTLINE' 3.75kV reg
RECTIFIER,2.2KW 1U 0-56V 40A DROOP, 2MOPP/BF, Hardwired
RECTIFIER,2.2KW 1U 0-56V 40A DROOP, 2MOPP/BF
RECTIFIER,AC/DC,5.5K W,480VAC,60VDC,LC,SP S6136-LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SHELF, MER FLEX HV, 2U, 1 TB M-CONTROLLER
SHELF, MER FLEX HV, 2U, 4 TB M-CONTROLLER
SHELF, MER FLEX LV, 2U, 1 TB M-CONTROLLER
SHELF, MER FLEX LV, 2U, 4 TB M-CONTROLLER
The RACM100 is a compact 3” x 2” high efficiency AC/DC power supply with 2xMOPP 3rd Ed. safety approval for medical applications. The range has now been extended to include...
The RACM1200-V series is setting a new benchmark for compactness in the class of AC power supplies for reliable fan-less operation supporting long term system availability. A special baseplate cooled...
The RACM40 is a compact 3” x 2” high efficiency AC/DC power supply with 2xMOPP safety approval for medical applications. These space saving enclosed power supplies have an universal input...

<< Prev Next >>