The PSSNP-Z083 is an AC/DC open frame power supply in the PSSNP-Z08 series, offering a rated output power of 85 watts and a peak output power of 135 watts in a 4.5" x 2.5" x 1.18" package. It provides dual output voltages of +5V and +12V with a wide input range of 90-264VAC, and includes short circuit, over load, and over voltage protection. The main +5V output supports up to 15A peak current, while the +12V output supports up to 10A peak current. Efficiency is 84% at rated load, and it meets UL 60950-1, UL 60601-1, CSA C22.2 No. 60950-1, 601.1, EN 60950-1, and EN 60601-1 safety standards. Operating temperature ranges from 0 to 70°C with derating above 50°C, and cooling is by free air convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSNP-Z083 |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |