Win Source Part Number: 989524-RAC150-12SG/E
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: POWERLINE RAC150-G (150W)
Type: Enclosed, Conformal Coated
Features: PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 125W (150W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 4.13" L x 2.44" W x 1.38" H (105.0mm x 62.0mm x 35.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 12.5 A
Mfr: Recom Power
Other Names: 20001034,945-3023
Base Product Number: RAC150-12
Approval Agency: CB, CE, cURus, EAC
The RAC150 series are cost-efficient 150 Watt AC/DC power supplies in a standard 2”x4” footprint with a universal input range of 90-264VAC for worldwide usage. They are built to deliver up to 125 Watt with natural air convection for use in tight, space-critical housings with low available airflow. UL and CE marks with CB-reports include the new 62368 safety standard as well as the usual 60950 safety standard.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 989524-RAC150-12SG/ENC | RAC150-12SG/ENC |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters | AC to DC Converter |
| Package Type | Other; Box |