4W AC/DC-Converter 'POWERLINE' 3kV reg
Win Source Part Number: 1030090-RAC04-12SGA
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC04-GA (4W)
Type: Enclosed
Package: Tube
Applications: Household Appliances, ITE (Commercial)
Standard Package: 20
Power (Watts): 4 W
Voltage - Input: 85 ~ 305 VAC
Weight: 0.044 lb (19.96 g)
Number of Outputs: 1
Current - Output (Max): 330mA
Voltage - Output 1: 12V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
Alternative Parts (Cross-Reference): RAC04-12SGARAC04-12S
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 20001076,945-3092-5
Base Product Number: RAC04-12
Approval Agency: CE, cURus
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | RAC04-12SGA | 1030090-RAC04-12SGA |
| Product Name | AC to DC Converter | Power Supplies - Board Mount - AC DC Converters |
| Output Voltage | 12 volts |