1W AC/DC-Converter 'POWERLINE' 3kV reg
Win Source Part Number: 1338982-RAC01-3.3SGB
Category: Power Supplies - Board Mount - AC DC Converters
Series: POWERLINE RAC01-GB (1W)
Type: Enclosed
Features: Universal Input
Package: Tube
Size / Dimension: 1.33" L x 0.87" W x 0.75" H (33.7mm x 22.2mm x 19.0mm)
Applications: ITE (Commercial)
Standard Package: 20
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 3.3V
Line Regulation: ±2%
Load Regulation: ±6%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Recom Power
Base Product Number: RAC01-3.3
Approval Agency: CE, cURus, FCC
California Prop 65: Warning Information
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | RAC01-3.3SGB | 1338982-RAC01-3.3SGB |
| Product Name | AC to DC Converter | Power Supplies - Board Mount - AC DC Converters |
| Output Voltage | 3.3 volts |