RECOM Power, Inc. AC to DC Converter RAC03-09SGB

Description
The RAC03-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated DC outputs, low standby power consumption and -40 C to +85 C operating temperature range. The RAC03-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to IEC/EN/UL60950-1 and are pending to IEC/EN/UL62368 and EN61558 safety standards and come with a three year warranty.
Request a Quote Datasheet
Description
The RAC03-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated DC outputs, low standby power consumption and -40 C to +85 C operating temperature range. The RAC03-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to IEC/EN/UL60950-1 and are pending to IEC/EN/UL62368 and EN61558 safety standards and come with a three year warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC03-09SGB - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC03-09SGB
AC to DC Converter RAC03-09SGB
The RAC03-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated DC outputs, low standby power consumption and -40 C to +85 C operating temperature range. The RAC03-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to IEC/EN/UL60950-1 and are pending to IEC/EN/UL62368 and EN61558 safety standards and come with a three year warranty.

The RAC03-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit -proof isolated DC outputs, low standby power consumption and -40 C to +85 C operating temperature range. The RAC03-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to IEC/EN/UL60950-1 and are pending to IEC/EN/UL62368 and EN61558 safety standards and come with a three year warranty.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category AC-DC Converter Chips
Product Number RAC03-09SGB
Product Name AC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637KRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5090-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP8
Output Voltage -12.5 volts
Input Voltage -113 to -195 volts
View Details