RECOM Power, Inc. AC to DC Converter RAC04-24SC/277-E

Description
4W AC/DC-Converter 'POWERLINE' 3.75kV reg
Request a Quote Datasheet
Description
4W AC/DC-Converter 'POWERLINE' 3.75kV reg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC04-24SC/277-E - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC04-24SC/277-E
AC to DC Converter RAC04-24SC/277-E
4W AC/DC-Converter 'POWERLINE' 3.75kV reg

4W AC/DC-Converter 'POWERLINE' 3.75kV reg

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - 993496-RAC04-24SC/277-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
993496-RAC04-24SC/277-E
Power Supplies - Board Mount - AC DC Converters 993496-RAC04-24SC/277-E
Win Source Part Number: 993496-RAC04-24SC/27 7-E Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC04-C/277 (4W) Type: Enclosed Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 4 W Voltage - Input: 80 ~ 305 VAC Weight: 0.091 lb (41.28 g) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Output 1: 24V Efficiency: 79% Line Regulation: ±0.2% Load Regulation: 0.5% Mounting Type: Through Hole Package / Case: 7-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6001 Mfr: Recom Power Other Names: 20001023,945-2414-5 Base Product Number: RAC04-24 Product Status: Not For New Designs Approval Agency: CB, CE, cURus

Win Source Part Number: 993496-RAC04-24SC/277-E
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC04-C/277 (4W)
Type: Enclosed
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 4 W
Voltage - Input: 80 ~ 305 VAC
Weight: 0.091 lb (41.28 g)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Output 1: 24V
Efficiency: 79%
Line Regulation: ±0.2%
Load Regulation: 0.5%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
Mfr: Recom Power
Other Names: 20001023,945-2414-5
Base Product Number: RAC04-24
Product Status: Not For New Designs
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number RAC04-24SC/277-E 993496-RAC04-24SC/277-E
Product Name AC to DC Converter Power Supplies - Board Mount - AC DC Converters
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - 920744-ICE3AR4780JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details