The PSTAD40-US151C is a 40-watt single-output AC/DC power supply with a 15VDC output, designed for universal input voltage of 85~264VAC or 120~370VDC. It features over current, short circuit, and over voltage protection, 3000VAC isolation, high efficiency up to 90%, and complies with RoHS II and REACH standards. The unit is enclosed in a package measuring 3.53in x 2.38in x 1.31in and meets UL60950-1, EN60950-1, and IEC60950-1 safety certifications. It includes a built-in Class B EMI filter, operates within -40°C to +85°C ambient temperatures, and is CE marked for IEC 61850-3 compliance. Ripple and noise are specified at 75mVp-p under standard load conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSTAD40-US151C |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |