The RAC05-K series are ultra-compact AC/DC power supply modules in lightweight fully-encapsulated plastic casing. Beside safety approvals for industrial and IT solutions IEC/EN60950-1 and UL62368-1, the units meet EN55032-“B“ limits without any external components. Integrated fusing as well as electrical protections against short circuit and over voltage are on board. With their excellent efficiency over the entire load range including light load standby conditions, these power modules are especially suitable for IOT applications and control equipment.
Manufacturer: Recom Power
Category: Power Supplies - Board Mount AC DC Converters
Series: POWERLINE RAC05-K (5W)
Package: Tube
Product Status: Active
Type: Enclosed
Number of Outputs: 1
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1: 5V
Package / Case: 5-DIP Module
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | RAC05-05SK | |
| Product Name | AC to DC Converter | Power Supplies - Board Mount AC DC Converters |
| Output Voltage | 5 volts |