The RAC04-15SC/277 is a 4W, single-output AC/DC converter with a 15VDC output at 267mA, designed for universal input from 80 to 305VAC. It features 3.75kVAC isolation, overvoltage and short-circuit protection, and a maximum no-load power consumption of 50mW. Efficiency reaches up to 79% at full load. The converter is packaged in a PCB-mount encapsulated format with dimensions of 52.0mm x 27.0mm x 27.0mm. It meets IEC/EN60950-1, IEC/EN62368-1, UL60950-1, CSA/CAN 22.2 60950-1-07, EN55032, and EN55024 certifications. Operating temperature ranges from -25°C to +80°C without the -E suffix.
4W AC/DC-Converter 'POWERLINE' 3.75kV reg
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | RAC04-15SC/277 |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |