RECOM Power, Inc. AC to DC Converter RAC02-12SGA

Description
The RAC02-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GA have a built-in Class A / FCC Part 15 EMC filter, are pending to EN60335, EN60950 and EN62368 safety standards and come with a three year warranty.
Request a Quote Datasheet
Description
The RAC02-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GA have a built-in Class A / FCC Part 15 EMC filter, are pending to EN60335, EN60950 and EN62368 safety standards and come with a three year warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC02-12SGA - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC02-12SGA
AC to DC Converter RAC02-12SGA
The RAC02-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GA have a built-in Class A / FCC Part 15 EMC filter, are pending to EN60335, EN60950 and EN62368 safety standards and come with a three year warranty.

The RAC02-GA series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial power supplies. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GA have a built-in Class A / FCC Part 15 EMC filter, are pending to EN60335, EN60950 and EN62368 safety standards and come with a three year warranty.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category AC-DC Converter Chips
Product Number RAC02-12SGA
Product Name AC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details