Win Source Part Number: 1164998-RAC04-12SA/2
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC04 (4W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 4 W
Voltage - Input: 90 ~ 305 VAC
Weight: 0.058 lb (26.31 g)
Number of Outputs: 1
Current - Output (Max): 333mA
Voltage - Output 1: 12V
Efficiency: 77%
Line Regulation: ±0.2%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 1.44" L x 1.07" W x 0.69" H (36.7mm x 27.0mm x 17.6mm)
Alternative Parts (Cross-Reference): 21000097; RAC04-12SA277;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 21000097,945-1067,RA
Base Product Number: RAC04-12
Product Status: Not For New Designs
Approval Agency: CE, cULus, EN
Standard Number: 60950-1
The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also available for input voltages of up to 305VAC or 430VDC.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1164998-RAC04-12SA/277 | RAC04-12SA/277 |
| Product Name | Power Supplies - Board Mount - AC DC Converters | AC to DC Converter |
| Package Type | DIP; Other; Box |