RECOM Power, Inc. Power Supplies - Board Mount - AC DC Converters RAC04-15SGB

Description
Win Source Part Number: 1201784-RAC04-15SGB Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC04-GB (4W) Type: Enclosed Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 20 Power (Watts): 4 W Voltage - Input: 85 ~ 305 VAC Weight: 0.044 lb (19.96 g) Number of Outputs: 1 Current - Output (Max): 270mA Voltage - Output 1: 15V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 16-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) Alternative Parts (Cross-Reference): RAC04-15SGB.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 20001083,945-3097-5 Base Product Number: RAC04-15 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1201784-RAC04-15SGB Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC04-GB (4W) Type: Enclosed Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 20 Power (Watts): 4 W Voltage - Input: 85 ~ 305 VAC Weight: 0.044 lb (19.96 g) Number of Outputs: 1 Current - Output (Max): 270mA Voltage - Output 1: 15V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 16-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) Alternative Parts (Cross-Reference): RAC04-15SGB.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 20001083,945-3097-5 Base Product Number: RAC04-15 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1201784-RAC04-15SGB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1201784-RAC04-15SGB
Power Supplies - Board Mount - AC DC Converters 1201784-RAC04-15SGB
Win Source Part Number: 1201784-RAC04-15SGB Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC04-GB (4W) Type: Enclosed Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 20 Power (Watts): 4 W Voltage - Input: 85 ~ 305 VAC Weight: 0.044 lb (19.96 g) Number of Outputs: 1 Current - Output (Max): 270mA Voltage - Output 1: 15V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 16-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm) Alternative Parts (Cross-Reference): RAC04-15SGB.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 20001083,945-3097-5 Base Product Number: RAC04-15 Approval Agency: CE, cURus

Win Source Part Number: 1201784-RAC04-15SGB
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC04-GB (4W)
Type: Enclosed
Package: Tube
Applications: Household Appliances, ITE (Commercial)
Standard Package: 20
Power (Watts): 4 W
Voltage - Input: 85 ~ 305 VAC
Weight: 0.044 lb (19.96 g)
Number of Outputs: 1
Current - Output (Max): 270mA
Voltage - Output 1: 15V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
Alternative Parts (Cross-Reference): RAC04-15SGB.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 20001083,945-3097-5
Base Product Number: RAC04-15
Approval Agency: CE, cURus

Buy Now Datasheet
AC to DC Converter - RAC04-15SGB - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC04-15SGB
AC to DC Converter RAC04-15SGB
4W AC/DC-Converter 'POWERLINE' 3kV reg

4W AC/DC-Converter 'POWERLINE' 3kV reg

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1201784-RAC04-15SGB RAC04-15SGB
Product Name Power Supplies - Board Mount - AC DC Converters AC to DC Converter
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - RMS to DC Converters - AD536ASE - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
DC-DC Converters ICs - 2159628 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Sop-j7s
Output Voltage 26 volts
Input Voltage 26 volts
View Details
3 suppliers