RECOM Power, Inc. AC to DC Converter RAC04-24SA

Description
The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also available for input voltages of up to 305VAC or 430VDC.
Request a Quote Datasheet
Description
The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also available for input voltages of up to 305VAC or 430VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC04-24SA - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC04-24SA
AC to DC Converter RAC04-24SA
The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also available for input voltages of up to 305VAC or 430VDC.

The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also available for input voltages of up to 305VAC or 430VDC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category AC-DC Converter Chips
Product Number RAC04-24SA
Product Name AC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3565P - 068364-ICE3B3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details