DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
10
20
28
29
30
31
32
33
34
35
36
37
38
39
40
50
60
70
80
90
100
150
200
250
300
350
400
500
764
| Product Name | Notes |
|---|---|
| 13MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead | |
| 19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead | |
| 26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead | |
| 5.0mm x 3.2mm Surface Mount Clip | |
| CML XO (Standard) Pin Configurable Oscillator 1.8V 6-SMD, No Lead | |
| CML XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead | |
| CML XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| CMOS XO (Standard) Pin Configurable Oscillator 1.8V 6-SMD, No Lead | |
| CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| DIFFERENTIAL/SINGLE- ENDED; DUAL | |
| LVDS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead | |
| LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| LVPECL XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead | |
| Pin Configurable Oscillator | |
| XTAL OSC TCXO 14.4000MHZ SNWV | |
| XTAL OSC TCXO 14.7456MHZ SNWV | |
| XTAL OSC TCXO 16.0000MHZ SNWV | |
| XTAL OSC TCXO 16.3840MHZ SNWV | |
| XTAL OSC TCXO 18.4320MHZ SNWV | |
| XTAL OSC TCXO 19.2000MHZ SNWV | |
| XTAL OSC TCXO 20.0000MHZ SNWV | |
| XTAL OSC TCXO 24.0000MHZ SNWV | |
| XTAL OSC TCXO 25.0000MHZ SNWV | |
| XTAL OSC TCXO 38.4000MHZ SNWV |
| << Prev | Next >> |