CML XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
XTAL OSCILLATOR
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 532DC000753DG-ND | 532DC000753DG | 532DC000753DG |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator Crystal | Pin Configurable-Selectable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | ||
| Features / Standards | Lead-Free | ||
| Frequency Stability | 7 ppm |