DigiKey Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 44 45 46 47 48 49 50 51 52 53 54 55 56 60 70 80 90 100 110 150 200 250 300 350 400 500 764
Product Name Notes
CML VCXO Pin Configurable Oscillator 1.8V 6-SMD, No Lead
CML VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead
CML VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
CMOS VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead
CMOS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
DIFFERENTIAL/SINGLE- ENDED DUAL F
LVDS VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead
LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
LVDS VCXO Pin Configurable Oscillator 3.3V 8-SMD, No Lead
LVPECL VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
LVPECL VCXO Pin Configurable Oscillator 3.3V 8-SMD, No Lead
Pin Configurable Oscillator

<< Prev Next >>