The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
LVDS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead
XTAL OSC XO 2.5V 6SMD
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 532FB000233DGR | 532FB000233DGR-ND | 532FB000233DGR |
| Product Name | Oscillator Crystal | Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Frequency | 100 MHz | ||
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS; LVDS |