DigiKey Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 400 450 500 550 600 650 700 710 720 730 740 750 758 759 760 761 762 763 764
Product Name Notes
125MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
210MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 6-SMD, No Lead
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 16.0000MHZ CMOS SMD
XTAL OSC XO 20.0000MHZ CMOS SMD
XTAL OSC XO 24.0000KHZ HCMOS SMD
XTAL OSC XO 24.0000MHZ CMOS SMD
XTAL OSC XO 25.0000MHZ CMOS SMD
XTAL OSC XO 27.0000MHZ CMOS SMD
XTAL OSC XO 32.0000MHZ CMOS SMD
XTAL OSC XO 80.0000MHZ HCMOS SMD

<< Prev