CTS Corporation Crystals, Oscillators, Resonators - Oscillators 532L13025DTT

Description
Win Source Part Number: 1316087-532L13025DTT Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 532 Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Frequency: 13 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1316087-532L13025DTT Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 532 Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Frequency: 13 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1316087-532L13025DTT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1316087-532L13025DTT
Crystals, Oscillators, Resonators - Oscillators 1316087-532L13025DTT
Win Source Part Number: 1316087-532L13025DTT Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 532 Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Frequency: 13 MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 1.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1316087-532L13025DTT
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 532
Type: TCXO
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Frequency: 13 MHz
Output: Clipped Sine Wave
Frequency Stability: ±2.5ppm
Current - Supply (Max): 1.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Oscillator TCXO/VCTCXO - 532L13025DTT - Richardson RFPD
Downers Grove, IL, United States
Oscillator TCXO/VCTCXO
532L13025DTT
Oscillator TCXO/VCTCXO 532L13025DTT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators - 110-532L13025DTTTR-ND - DigiKey
Thief River Falls, MN, United States
13MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

13MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number 1316087-532L13025DTT 532L13025DTT 110-532L13025DTTTR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator TCXO/VCTCXO Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 13 MHz
Frequency Stability 2.5 ppm 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1316005-SIT1602BI-22-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers