Skyworks Solutions, Inc. Oscillator Crystal 532BC000132DG

Description
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 532BC000132DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
532BC000132DG
Oscillator Crystal 532BC000132DG
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 863-532BC000132DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
863-532BC000132DG-ND
Pin Configurable/Selectable Oscillators 863-532BC000132DG-ND
DIFFERENTIAL/SINGLE- ENDED; DUAL

DIFFERENTIAL/SINGLE-ENDED; DUAL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 532BC000132DG 863-532BC000132DG-ND
Product Name Oscillator Crystal Pin Configurable/Selectable Oscillators
Frequency 148 MHz
Frequency Stability 7 ppm 7 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA556N - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BBA27M0000BAG - Richardson RFPD
Specs
Frequency 27 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers