The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Win Source Part Number: 1026080-532BC000403D
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta
Series: Si532
Type: XO (Standard)
Package: Strip
Standard Package: 50
Function: Enable/Disable
Output: LVDS
Height: 0.071" (1.80mm)
Frequency Stability: ±7ppm
Current - Supply (Max): 98mA
Current - Supply (Disable) (Max): 75 mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Frequency - Output 1: 644.53125MHz, 698.81233MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 532BC
XTAL OSC XO 3.3V 6SMD
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 532BC000403DG | 532BC000403DG-ND | 1026080-532BC000403DG | 532BC000403DG |
| Product Name | Oscillator Crystal | Pin Configurable/Selectable Oscillators | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Frequency | 645 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS | LVDS; LVDS | |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |